Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Hammond 1590Z080GY

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Hammond - 70AJ5769 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Hammond
70AJ5769
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Hammond 70AJ5769
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 70AJ5769
Product Name Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Hammond
Length 3.15 inch (80 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details