Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590Z062

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:98mm; External Width - Metric:64mm; External Depth - Metric:36mm; IP Rating:IP68; Body Color:Natural; NEMA Type:4XRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:98mm; External Width - Metric:64mm; External Depth - Metric:36mm; IP Rating:IP68; Body Color:Natural; NEMA Type:4XRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 04C5275 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
04C5275
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 04C5275
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:98mm; External Width - Metric:64mm; External Depth - Metric:36mm; IP Rating:IP68; Body Color:Natural; NEMA Type:4XRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:98mm; External Width - Metric:64mm; External Depth - Metric:36mm; IP Rating:IP68; Body Color:Natural; NEMA Type:4XRoHS Compliant: Yes

Supplier's Site
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98 Mm, 64 Mm, 36 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3361 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98 Mm, 64 Mm, 36 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3361
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98 Mm, 64 Mm, 36 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3361
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98 mm, 64 mm, 36 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98 mm, 64 mm, 36 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 04C5275 19J3361
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Diecast, Instrument, 98 Mm, 64 Mm, 36 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.86 inch (98 mm)
Width 2.52 inch (64 mm)
Depth 1.42 inch (36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers