Hammond Electronics, Inc. Small Enclosure, Alum, Black; Enclosure Type Hammond 1590YFLBK

Description
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42mm; External Width - Metric:92mm; External Depth - Metric:92mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Description
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42mm; External Width - Metric:92mm; External Depth - Metric:92mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Black; Enclosure Type Hammond - 94AC5557 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Black; Enclosure Type Hammond
94AC5557
Small Enclosure, Alum, Black; Enclosure Type Hammond 94AC5557
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42mm; External Width - Metric:92mm; External Depth - Metric:92mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:42mm; External Width - Metric:92mm; External Depth - Metric:92mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94AC5557
Product Name Small Enclosure, Alum, Black; Enclosure Type Hammond
Length 1.65 inch (42 mm)
Width 3.62 inch (92 mm)
Depth 3.62 inch (92 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details