Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond 1590YF

Description
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:43.51mm; External Width - Metric:92mm; External Depth - Metric:92mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:43.51mm; External Width - Metric:92mm; External Depth - Metric:92mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond - 73J3646 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond
73J3646
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond 73J3646
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:43.51mm; External Width - Metric:92mm; External Depth - Metric:92mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:43.51mm; External Width - Metric:92mm; External Depth - Metric:92mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J3646
Product Name Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond
Length 1.71 inch (43.51 mm)
Width 3.62 inch (92 mm)
Depth 3.62 inch (92 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JC7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers