Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590Y

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:42mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:42mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 73J3645 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
73J3645
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 73J3645
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:42mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:42mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast Stomp Box, Instrument, 92 Mm, 92 Mm, 42 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 98K5926 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast Stomp Box, Instrument, 92 Mm, 92 Mm, 42 Mm, Aluminium, Unfinished Rohs Compliant Hammond
98K5926
Enclosure, Diecast Stomp Box, Instrument, 92 Mm, 92 Mm, 42 Mm, Aluminium, Unfinished Rohs Compliant Hammond 98K5926
Enclosure, Diecast Stomp Box, Instrument, 92 mm, 92 mm, 42 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast Stomp Box, Instrument, 92 mm, 92 mm, 42 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 73J3645 98K5926
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Diecast Stomp Box, Instrument, 92 Mm, 92 Mm, 42 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.62 inch (91.9 mm)
Width 3.62 inch (92 mm)
Depth 1.65 inch (42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers