Hammond Electronics, Inc. Rectangular Enclosures; Enclosure Type Hammond 1590XXPR

Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.37mm; External Width - Metric:121mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.37mm; External Width - Metric:121mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Enclosures; Enclosure Type Hammond - 67T0526 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Enclosures; Enclosure Type Hammond
67T0526
Rectangular Enclosures; Enclosure Type Hammond 67T0526
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.37mm; External Width - Metric:121mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes

RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.37mm; External Width - Metric:121mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Purple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67T0526
Product Name Rectangular Enclosures; Enclosure Type Hammond
Length 1.55 inch (39.37 mm)
Width 4.76 inch (121 mm)
Depth 5.71 inch (145 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414O6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers