Hammond Electronics, Inc. Enclosure, Instrument, Aluminum Black; Enclosure Type Hammond 1590XXFL

Description
ENCLOSURE, INSTRUMENT, ALUMINUM BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINUM BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminum Black; Enclosure Type Hammond - 05T6418 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Black; Enclosure Type Hammond
05T6418
Enclosure, Instrument, Aluminum Black; Enclosure Type Hammond 05T6418
ENCLOSURE, INSTRUMENT, ALUMINUM BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 05T6418
Product Name Enclosure, Instrument, Aluminum Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 5.7 inch (145 mm)
Width 4.76 inch (121 mm)
Depth 1.54 inch (39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276455 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418A6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers