Hammond Electronics, Inc. Enclosure, Aluminium, Black; Enclosure Type Hammond 1590XXBK

Description
ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium, Black; Enclosure Type Hammond - 77R3921 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium, Black; Enclosure Type Hammond
77R3921
Enclosure, Aluminium, Black; Enclosure Type Hammond 77R3921
ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 39 Mm, Aluminium, Black Rohs Compliant Hammond - 32T8463 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 39 Mm, Aluminium, Black Rohs Compliant Hammond
32T8463
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 39 Mm, Aluminium, Black Rohs Compliant Hammond 32T8463
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 121 mm, 39 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 121 mm, 39 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 77R3921 32T8463
Product Name Enclosure, Aluminium, Black; Enclosure Type Hammond Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 39 Mm, Aluminium, Black Rohs Compliant Hammond
Length 5.7 inch (145 mm)
Width 4.76 inch (121 mm)
Depth 1.54 inch (39 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers