Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 56 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590X

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 121 mm, 56 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 121 mm, 56 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 56 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 32T8458 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 56 Mm, Aluminium, Unfinished Rohs Compliant Hammond
32T8458
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 56 Mm, Aluminium, Unfinished Rohs Compliant Hammond 32T8458
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 121 mm, 56 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 121 mm, 56 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Aluminium, Natural; Enclosure Type Hammond - 05T6414 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium, Natural; Enclosure Type Hammond
05T6414
Enclosure, Aluminium, Natural; Enclosure Type Hammond 05T6414
ENCLOSURE, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 32T8458 05T6414
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 56 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Aluminium, Natural; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 5.7 inch (145 mm)
Width 4.76 inch (121 mm)
Depth 2.2 inch (56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411Z - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 17 inch (432 mm)
Width 5 inch (127 mm)
View Details
4 suppliers