Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1590WXXFLBK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:116.1mm; External Depth - Metric:39.4mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:116.1mm; External Depth - Metric:39.4mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 05T6413 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
05T6413
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 05T6413
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:116.1mm; External Depth - Metric:39.4mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:116.1mm; External Depth - Metric:39.4mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 05T6413
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4.77 inch (121 mm)
Width 4.57 inch (116 mm)
Depth 1.55 inch (39.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402-9H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers