Hammond Electronics, Inc. Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond 1590WTFBK

Description
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.5mm; External Width - Metric:79.5mm; External Depth - Metric:149.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Description
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.5mm; External Width - Metric:79.5mm; External Depth - Metric:149.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond - 50H6320 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond
50H6320
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond 50H6320
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.5mm; External Width - Metric:79.5mm; External Depth - Metric:149.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.5mm; External Width - Metric:79.5mm; External Depth - Metric:149.1mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6320
Product Name Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.38 inch (60.5 mm)
Width 3.13 inch (79.5 mm)
Depth 5.87 inch (149 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276348 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411TTU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers