Hammond Electronics, Inc. Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond 1590WSFBK

Description
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45.49mm; External Width - Metric:81.5mm; External Depth - Metric:139.1mm; IP Rating:IP65; NEMA Rating:-RoHS Compliant: Yes
Description
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45.49mm; External Width - Metric:81.5mm; External Depth - Metric:139.1mm; IP Rating:IP65; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond - 50H6319 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond
50H6319
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond 50H6319
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45.49mm; External Width - Metric:81.5mm; External Depth - Metric:139.1mm; IP Rating:IP65; NEMA Rating:-RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:45.49mm; External Width - Metric:81.5mm; External Depth - Metric:139.1mm; IP Rating:IP65; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6319
Product Name Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.79 inch (45.49 mm)
Width 3.21 inch (81.5 mm)
Depth 5.48 inch (139 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM16B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details