Hammond Electronics, Inc. Enclosure, Instrument, Aluminum Black; Enclosure Type Hammond 1590WP1BK

Description
ENCLOSURE, INSTRUMENT, ALUMINUM BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.3mm; External Width - Metric:83mm; External Depth - Metric:153mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINUM BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.3mm; External Width - Metric:83mm; External Depth - Metric:153mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminum Black; Enclosure Type Hammond - 50H6312 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Black; Enclosure Type Hammond
50H6312
Enclosure, Instrument, Aluminum Black; Enclosure Type Hammond 50H6312
ENCLOSURE, INSTRUMENT, ALUMINUM BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.3mm; External Width - Metric:83mm; External Depth - Metric:153mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.3mm; External Width - Metric:83mm; External Depth - Metric:153mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6312
Product Name Enclosure, Instrument, Aluminum Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.98 inch (50.3 mm)
Width 3.27 inch (83 mm)
Depth 6.02 inch (153 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details