Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Unfinish; Enclosure Type Hammond 1590WN1F

Description
ENCLOSURE, MULTIPURPOSE, ALUM, UNFINISH; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.3mm; External Width - Metric:65.5mm; External Depth - Metric:121.2mm; IP Rating:IP65; Body Color:NaturalRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, UNFINISH; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.3mm; External Width - Metric:65.5mm; External Depth - Metric:121.2mm; IP Rating:IP65; Body Color:NaturalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Unfinish; Enclosure Type Hammond - 50H6308 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Unfinish; Enclosure Type Hammond
50H6308
Enclosure, Multipurpose, Alum, Unfinish; Enclosure Type Hammond 50H6308
ENCLOSURE, MULTIPURPOSE, ALUM, UNFINISH; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.3mm; External Width - Metric:65.5mm; External Depth - Metric:121.2mm; IP Rating:IP65; Body Color:NaturalRoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, UNFINISH; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.3mm; External Width - Metric:65.5mm; External Depth - Metric:121.2mm; IP Rating:IP65; Body Color:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6308
Product Name Enclosure, Multipurpose, Alum, Unfinish; Enclosure Type Hammond
Length 1.63 inch (41.3 mm)
Width 2.58 inch (65.5 mm)
Depth 4.77 inch (121 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers