Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590WH

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.6mm; External Width - Metric:38mm; External Depth - Metric:27mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.6mm; External Width - Metric:38mm; External Depth - Metric:27mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 95B0728 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
95B0728
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 95B0728
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.6mm; External Width - Metric:38mm; External Depth - Metric:27mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.6mm; External Width - Metric:38mm; External Depth - Metric:27mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95B0728
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.07 inch (52.6 mm)
Width 1.5 inch (38 mm)
Depth 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details