Hammond Electronics, Inc. Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond 1590WFBK

Description
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond - 24B7737 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond
24B7737
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond 24B7737
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP65 RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:188mm; External Depth - Metric:188mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7737
Product Name Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.64 inch (67 mm)
Width 7.4 inch (188 mm)
Depth 7.4 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers