Hammond Electronics, Inc. Enclosure, Diecast, Light Duty, Watertight, Instrument, 188 Mm, 120 Mm, 82 Mm, Aluminium Rohs Compliant Hammond 1590WE

Description
Enclosure, Diecast, Light Duty, Watertight, Instrument, 188 mm, 120 mm, 82 mm, Aluminium RoHS Compliant: Yes
Description
Enclosure, Diecast, Light Duty, Watertight, Instrument, 188 mm, 120 mm, 82 mm, Aluminium RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a diecast aluminum enclosure designed for instrument applications, specifically part number 24B7731. It features external dimensions of 188mm in height, 120mm in width, and 82mm in depth. The enclosure is rated IP65, indicating it is protected against dust and low-pressure water jets, making it suitable for various environments. Included with the enclosure are a lid and six cover screws, and it comes with a silicone gasket for liquid resistance. The enclosure can be factory modified for specific needs, such as milling or drilling. Solid models of the enclosure are available in STEP or IGES formats for design integration. The enclosure is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The product is a diecast aluminum enclosure designed for instrument applications, specifically part number 24B7731. It features external dimensions of 188mm in height, 120mm in width, and 82mm in depth. The enclosure is rated IP65, indicating it is protected against dust and low-pressure water jets, making it suitable for various environments. Included with the enclosure are a lid and six cover screws, and it comes with a silicone gasket for liquid resistance. The enclosure can be factory modified for specific needs, such as milling or drilling. Solid models of the enclosure are available in STEP or IGES formats for design integration. The enclosure is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Light Duty, Watertight, Instrument, 188 Mm, 120 Mm, 82 Mm, Aluminium Rohs Compliant Hammond - 19J3335 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Instrument, 188 Mm, 120 Mm, 82 Mm, Aluminium Rohs Compliant Hammond
19J3335
Enclosure, Diecast, Light Duty, Watertight, Instrument, 188 Mm, 120 Mm, 82 Mm, Aluminium Rohs Compliant Hammond 19J3335
Enclosure, Diecast, Light Duty, Watertight, Instrument, 188 mm, 120 mm, 82 mm, Aluminium RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, Instrument, 188 mm, 120 mm, 82 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 24B7731 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
24B7731
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 24B7731
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:82mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:188mm; External Width - Metric:120mm; External Depth - Metric:82mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3335 24B7731
Product Name Enclosure, Diecast, Light Duty, Watertight, Instrument, 188 Mm, 120 Mm, 82 Mm, Aluminium Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.4 inch (188 mm)
Width 4.72 inch (120 mm)
Depth 3.23 inch (82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers