Hammond Electronics, Inc. Enclosure, Diecast, Light Duty, Watertight, Instrument, 64.3 Mm, 120.2 Mm, 200.2 Mm Rohs Compliant Hammond 1590WDE

Description
Enclosure, Diecast, Light Duty, Watertight, Instrument, 64.3 mm, 120.2 mm, 200.2 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Light Duty, Watertight, Instrument, 64.3 mm, 120.2 mm, 200.2 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Light Duty, Watertight, Instrument, 64.3 Mm, 120.2 Mm, 200.2 Mm Rohs Compliant Hammond - 68Y6568 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Instrument, 64.3 Mm, 120.2 Mm, 200.2 Mm Rohs Compliant Hammond
68Y6568
Enclosure, Diecast, Light Duty, Watertight, Instrument, 64.3 Mm, 120.2 Mm, 200.2 Mm Rohs Compliant Hammond 68Y6568
Enclosure, Diecast, Light Duty, Watertight, Instrument, 64.3 mm, 120.2 mm, 200.2 mm RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, Instrument, 64.3 mm, 120.2 mm, 200.2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 58T0657 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
58T0657
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 58T0657
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:64.3mm; External Width - Metric:120.2mm; External Depth - Metric:200.2mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:64.3mm; External Width - Metric:120.2mm; External Depth - Metric:200.2mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y6568 58T0657
Product Name Enclosure, Diecast, Light Duty, Watertight, Instrument, 64.3 Mm, 120.2 Mm, 200.2 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.53 inch (64.3 mm)
Width 4.73 inch (120 mm)
Depth 7.88 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Disconnect - Wallmount Enclosures - 1447SG16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 31.4 inch (798 mm)
View Details
4 suppliers