Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 1590WCBK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a black diecast aluminum alloy enclosure designed for instrument applications, identified by part number 24B7719. It features an external height of 55.9 mm, an external width of 94 mm, and an external depth of 120 mm. The enclosure is rated IP65, indicating it is protected against dust and low-pressure water jets, making it suitable for various environments. The assembly includes a box, lid, and four cover screws, and it comes with a silicone gasket for liquid resistance. The enclosure can be factory modified for specific requirements, and solid models are available in STEP or IGES formats for design integration.

Datasheet Summary
Powered by GS/AI

The product is a black diecast aluminum alloy enclosure designed for instrument applications, identified by part number 24B7719. It features an external height of 55.9 mm, an external width of 94 mm, and an external depth of 120 mm. The enclosure is rated IP65, indicating it is protected against dust and low-pressure water jets, making it suitable for various environments. The assembly includes a box, lid, and four cover screws, and it comes with a silicone gasket for liquid resistance. The enclosure can be factory modified for specific requirements, and solid models are available in STEP or IGES formats for design integration.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 24B7719 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
24B7719
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 24B7719
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:94mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7719
Product Name Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.2 inch (55.9 mm)
Width 3.7 inch (94 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 031623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details