Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond 1590WBFLBK

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60.5mm; External Depth - Metric:138mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60.5mm; External Depth - Metric:138mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond - 16C1811 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond
16C1811
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond 16C1811
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60.5mm; External Depth - Metric:138mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60.5mm; External Depth - Metric:138mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 112 Mm, 60 Mm, 31 Mm Rohs Compliant Hammond - 15J3602 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 112 Mm, 60 Mm, 31 Mm Rohs Compliant Hammond
15J3602
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 112 Mm, 60 Mm, 31 Mm Rohs Compliant Hammond 15J3602
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 112 mm, 60 mm, 31 mm RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 112 mm, 60 mm, 31 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 16C1811 15J3602
Product Name Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 112 Mm, 60 Mm, 31 Mm Rohs Compliant Hammond
Length 1.22 inch (30.99 mm)
Width 2.38 inch (60.5 mm)
Depth 5.43 inch (138 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
PORTABLE ALUMINIUM INSTRUMENT CASE with HANDLE - AUGH series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.2 to 5.69 inch (56 to 144 mm)
View Details