Hammond Electronics, Inc. Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond 1590WBBK

Description
Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3601 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond
15J3601
Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond 15J3601
Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond - 24B7714 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
24B7714
Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond 24B7714
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:31mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:60mm; External Depth - Metric:31mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3601 24B7714
Product Name Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.22 inch (30.99 mm)
Width 2.36 inch (60 mm)
Depth 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213558 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers