Hammond Electronics, Inc. Enclosure, Flanged, Aluminium; Enclosure Type Hammond 1590WBBF

Description
ENCLOSURE, FLANGED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.51mm; External Width - Metric:93.5mm; External Depth - Metric:118.6mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, FLANGED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.51mm; External Width - Metric:93.5mm; External Depth - Metric:118.6mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flanged, Aluminium; Enclosure Type Hammond - 24B7713 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Aluminium; Enclosure Type Hammond
24B7713
Enclosure, Flanged, Aluminium; Enclosure Type Hammond 24B7713
ENCLOSURE, FLANGED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.51mm; External Width - Metric:93.5mm; External Depth - Metric:118.6mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, FLANGED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.51mm; External Width - Metric:93.5mm; External Depth - Metric:118.6mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7713
Product Name Enclosure, Flanged, Aluminium; Enclosure Type Hammond
Length 1.4 inch (35.51 mm)
Width 3.68 inch (93.5 mm)
Depth 4.67 inch (119 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers