Hammond Electronics, Inc. Enclosure, Diecast, Light Duty, Watertight, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590WBB

Description
Enclosure, Diecast, Light Duty, Watertight, Instrument, 119 mm, 94 mm, 34 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Light Duty, Watertight, Instrument, 119 mm, 94 mm, 34 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Light Duty, Watertight, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3326 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3326
Enclosure, Diecast, Light Duty, Watertight, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3326
Enclosure, Diecast, Light Duty, Watertight, Instrument, 119 mm, 94 mm, 34 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, Instrument, 119 mm, 94 mm, 34 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 24B7712 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
24B7712
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 24B7712
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:34mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:94mm; External Depth - Metric:34mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3326 24B7712
Product Name Enclosure, Diecast, Light Duty, Watertight, Instrument, 119 Mm, 94 Mm, 34 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.7 inch (119 mm)
Width 3.7 inch (94 mm)
Depth 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213559 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4E8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers