Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond 1590WB2F

Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39mm; External Width - Metric:60.5mm; External Depth - Metric:112.4mm; IP Rating:IP65; Body Colour:Natural; RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39mm; External Width - Metric:60.5mm; External Depth - Metric:112.4mm; IP Rating:IP65; Body Colour:Natural; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond - 67AC4536 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond
67AC4536
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond 67AC4536
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39mm; External Width - Metric:60.5mm; External Depth - Metric:112.4mm; IP Rating:IP65; Body Colour:Natural; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39mm; External Width - Metric:60.5mm; External Depth - Metric:112.4mm; IP Rating:IP65; Body Colour:Natural; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4536
Product Name Enclosure, Multipurpose, Alum, Natural; Enclosure Type Hammond
Length 1.54 inch (39 mm)
Width 2.38 inch (60.5 mm)
Depth 4.43 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers