Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond 1590WB2BK

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.5mm; External Width - Metric:60.5mm; External Depth - Metric:112.4mm; IP Rating:IP65; Body Colour:Black; RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.5mm; External Width - Metric:60.5mm; External Depth - Metric:112.4mm; IP Rating:IP65; Body Colour:Black; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond - 67AC4535 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond
67AC4535
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond 67AC4535
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.5mm; External Width - Metric:60.5mm; External Depth - Metric:112.4mm; IP Rating:IP65; Body Colour:Black; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.5mm; External Width - Metric:60.5mm; External Depth - Metric:112.4mm; IP Rating:IP65; Body Colour:Black; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4535
Product Name Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond
Length 1.48 inch (37.5 mm)
Width 2.38 inch (60.5 mm)
Depth 4.43 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers