Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond 1590VF

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:119mm; External Depth - Metric:94mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:119mm; External Depth - Metric:94mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond - 91F2995 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond
91F2995
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond 91F2995
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:119mm; External Depth - Metric:94mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:119mm; External Depth - Metric:94mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F2995
Product Name Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4.7 inch (119 mm)
Width 4.69 inch (119 mm)
Depth 3.7 inch (94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16C4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers