Hammond Electronics, Inc. Enclosure, Ip54, Nema 12K, Instrument, 120 Mm, 120 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond 1590UBK

Description
Enclosure, IP54, NEMA 12K, Instrument, 120 mm, 120 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP54, NEMA 12K, Instrument, 120 mm, 120 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip54, Nema 12K, Instrument, 120 Mm, 120 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3592 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Nema 12K, Instrument, 120 Mm, 120 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond
15J3592
Enclosure, Ip54, Nema 12K, Instrument, 120 Mm, 120 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond 15J3592
Enclosure, IP54, NEMA 12K, Instrument, 120 mm, 120 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, IP54, NEMA 12K, Instrument, 120 mm, 120 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 95F2669 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
95F2669
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 95F2669
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3592 95F2669
Product Name Enclosure, Ip54, Nema 12K, Instrument, 120 Mm, 120 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.7 inch (119 mm)
Width 4.72 inch (120 mm)
Depth 2.32 inch (59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 5.75 inch (146 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers