Hammond Electronics, Inc. Wide Trapezoid Enclosure; Enclosure Type Hammond 1590TRPCYL

Description
WIDE TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:151mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
WIDE TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:151mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Trapezoid Enclosure; Enclosure Type Hammond - 67T0525 - Newark, An Avnet Company
Chicago, IL, United States
Wide Trapezoid Enclosure; Enclosure Type Hammond
67T0525
Wide Trapezoid Enclosure; Enclosure Type Hammond 67T0525
WIDE TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:151mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

WIDE TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:151mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67T0525
Product Name Wide Trapezoid Enclosure; Enclosure Type Hammond
Length 1.54 inch (39.12 mm)
Width 5.94 inch (151 mm)
Depth 3.74 inch (95 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details