Hammond Electronics, Inc. Wide Trapezoid Enclosure; Enclosure Type Hammond 1590TRPCPR

Description
WIDE TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:151mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Purple; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
WIDE TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:151mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Purple; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Trapezoid Enclosure; Enclosure Type Hammond - 67T0524 - Newark, An Avnet Company
Chicago, IL, United States
Wide Trapezoid Enclosure; Enclosure Type Hammond
67T0524
Wide Trapezoid Enclosure; Enclosure Type Hammond 67T0524
WIDE TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:151mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Purple; NEMA Rating:- RoHS Compliant: Yes

WIDE TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:151mm; External Depth - Metric:95mm; IP Rating:IP54; Body Color:Purple; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67T0524
Product Name Wide Trapezoid Enclosure; Enclosure Type Hammond
Length 1.54 inch (39.12 mm)
Width 5.94 inch (151 mm)
Depth 3.74 inch (95 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers