Hammond Electronics, Inc. Octagon Enclosure; Enclosure Type Hammond 1590STPCPR

Description
OCTAGON ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:132.8mm; External Depth - Metric:132.8mm; IP Rating:IP54; Body Color:Purple; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
OCTAGON ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:132.8mm; External Depth - Metric:132.8mm; IP Rating:IP54; Body Color:Purple; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon Enclosure; Enclosure Type Hammond - 67T0520 - Newark, An Avnet Company
Chicago, IL, United States
Octagon Enclosure; Enclosure Type Hammond
67T0520
Octagon Enclosure; Enclosure Type Hammond 67T0520
OCTAGON ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:132.8mm; External Depth - Metric:132.8mm; IP Rating:IP54; Body Color:Purple; NEMA Rating:- RoHS Compliant: Yes

OCTAGON ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:132.8mm; External Depth - Metric:132.8mm; IP Rating:IP54; Body Color:Purple; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67T0520
Product Name Octagon Enclosure; Enclosure Type Hammond
Length 1.54 inch (39.12 mm)
Width 5.23 inch (133 mm)
Depth 5.23 inch (133 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455CF801BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
4 suppliers