Hammond Electronics, Inc. Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 44 Mm, 81.5 Mm, 110.5 Mm, Aluminium Rohs Compliant Hammond 1590SF

Description
Enclosure, Diecast, Bottom Flange, IP54, Instrument, 44 mm, 81.5 mm, 110.5 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Bottom Flange, IP54, Instrument, 44 mm, 81.5 mm, 110.5 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 44 Mm, 81.5 Mm, 110.5 Mm, Aluminium Rohs Compliant Hammond - 41T1351 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 44 Mm, 81.5 Mm, 110.5 Mm, Aluminium Rohs Compliant Hammond
41T1351
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 44 Mm, 81.5 Mm, 110.5 Mm, Aluminium Rohs Compliant Hammond 41T1351
Enclosure, Diecast, Bottom Flange, IP54, Instrument, 44 mm, 81.5 mm, 110.5 mm, Aluminium RoHS Compliant: Yes

Enclosure, Diecast, Bottom Flange, IP54, Instrument, 44 mm, 81.5 mm, 110.5 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond - 91F2992 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond
91F2992
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond 91F2992
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:110.5mm; External Width - Metric:81.5mm; External Depth - Metric:43.9mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:110.5mm; External Width - Metric:81.5mm; External Depth - Metric:43.9mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1351 91F2992
Product Name Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 44 Mm, 81.5 Mm, 110.5 Mm, Aluminium Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Natural; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.35 inch (110 mm)
Width 3.21 inch (81.5 mm)
Depth 1.73 inch (43.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details