Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590S

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 15J3585 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Unfinished Rohs Compliant Hammond
15J3585
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Unfinished Rohs Compliant Hammond 15J3585
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 87F2484 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
87F2484
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 87F2484
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.8mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.8mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3585 87F2484
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.4 inch (112 mm)
Width 3.23 inch (82 mm)
Depth 1.73 inch (44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2372751 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418G8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers