Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 120 Mm, 32 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590Q

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 120 mm, 32 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 120 mm, 32 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 120 Mm, 32 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 98K5916 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 120 Mm, 32 Mm, Aluminium, Unfinished Rohs Compliant Hammond
98K5916
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 120 Mm, 32 Mm, Aluminium, Unfinished Rohs Compliant Hammond 98K5916
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 120 mm, 32 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 120 mm, 32 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 73J3622 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
73J3622
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 73J3622
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98K5916 73J3622
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 120 Mm, 32 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.34 inch (34 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details