Hammond Electronics, Inc. Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond 1590P1F

Description
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.9mm; External Width - Metric:83.1mm; External Depth - Metric:153mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.9mm; External Width - Metric:83.1mm; External Depth - Metric:153mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond - 24B7671 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond
24B7671
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond 24B7671
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.9mm; External Width - Metric:83.1mm; External Depth - Metric:153mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.9mm; External Width - Metric:83.1mm; External Depth - Metric:153mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 50 Mm, 82 Mm, 153 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 41T1343 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 50 Mm, 82 Mm, 153 Mm, Aluminium, Unfinished Rohs Compliant Hammond
41T1343
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 50 Mm, 82 Mm, 153 Mm, Aluminium, Unfinished Rohs Compliant Hammond 41T1343
Enclosure, Diecast, Bottom Flange, IP54, Instrument, 50 mm, 82 mm, 153 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, Bottom Flange, IP54, Instrument, 50 mm, 82 mm, 153 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 24B7671 41T1343
Product Name Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 50 Mm, 82 Mm, 153 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Length 2.04 inch (51.9 mm)
Width 3.27 inch (83.1 mm)
Depth 6.02 inch (153 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers