Hammond Electronics, Inc. Enclosure, Diecast, With Mounting Ribs, Instrument, 50 Mm, 82 Mm, 153 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590P

Description
Enclosure, Diecast, With Mounting Ribs, Instrument, 50 mm, 82 mm, 153 mm, Aluminium, Unfinished RoHS Compliant: Yes
Description
Enclosure, Diecast, With Mounting Ribs, Instrument, 50 mm, 82 mm, 153 mm, Aluminium, Unfinished RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, With Mounting Ribs, Instrument, 50 Mm, 82 Mm, 153 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 41T1339 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, With Mounting Ribs, Instrument, 50 Mm, 82 Mm, 153 Mm, Aluminium, Unfinished Rohs Compliant Hammond
41T1339
Enclosure, Diecast, With Mounting Ribs, Instrument, 50 Mm, 82 Mm, 153 Mm, Aluminium, Unfinished Rohs Compliant Hammond 41T1339
Enclosure, Diecast, With Mounting Ribs, Instrument, 50 mm, 82 mm, 153 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, With Mounting Ribs, Instrument, 50 mm, 82 mm, 153 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 65F1785 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
65F1785
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 65F1785
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:152.7mm; External Width - Metric:82mm; External Depth - Metric:153mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:152.7mm; External Width - Metric:82mm; External Depth - Metric:153mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1339 65F1785
Product Name Enclosure, Diecast, With Mounting Ribs, Instrument, 50 Mm, 82 Mm, 153 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 6.01 inch (153 mm)
Width 3.23 inch (82 mm)
Depth 6.02 inch (153 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers