Hammond Electronics, Inc. Enclosure, Diecast, With Mounting Ribs, Pcb Box, 40 Mm, 66 Mm, 121 Mm, Aluminium, Black Rohs Compliant Hammond 1590NBK

Description
Enclosure, Diecast, With Mounting Ribs, PCB Box, 40 mm, 66 mm, 121 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, With Mounting Ribs, PCB Box, 40 mm, 66 mm, 121 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, With Mounting Ribs, Pcb Box, 40 Mm, 66 Mm, 121 Mm, Aluminium, Black Rohs Compliant Hammond - 41T1334 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, With Mounting Ribs, Pcb Box, 40 Mm, 66 Mm, 121 Mm, Aluminium, Black Rohs Compliant Hammond
41T1334
Enclosure, Diecast, With Mounting Ribs, Pcb Box, 40 Mm, 66 Mm, 121 Mm, Aluminium, Black Rohs Compliant Hammond 41T1334
Enclosure, Diecast, With Mounting Ribs, PCB Box, 40 mm, 66 mm, 121 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, With Mounting Ribs, PCB Box, 40 mm, 66 mm, 121 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond - 73C6406 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
73C6406
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 73C6406
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40.01mm; External Width - Metric:65.5mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40.01mm; External Width - Metric:65.5mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1334 73C6406
Product Name Enclosure, Diecast, With Mounting Ribs, Pcb Box, 40 Mm, 66 Mm, 121 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
Length 1.58 inch (40.01 mm)
Width 2.58 inch (65.5 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers