Hammond Electronics, Inc. Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 1590N1FLBK

Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:65.5mm; External Depth - Metric:39.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:65.5mm; External Depth - Metric:39.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond - 99B0811 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond
99B0811
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 99B0811
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:65.5mm; External Depth - Metric:39.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:65.5mm; External Depth - Metric:39.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3580 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Black Rohs Compliant Hammond
15J3580
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Black Rohs Compliant Hammond 15J3580
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 121.1 mm, 66 mm, 39.3 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 121.1 mm, 66 mm, 39.3 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 99B0811 15J3580
Product Name Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Black Rohs Compliant Hammond
Length 4.77 inch (121 mm)
Width 2.58 inch (65.5 mm)
Depth 1.57 inch (39.8 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details