Hammond Electronics, Inc. Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590N1FL

Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 121.1 mm, 66 mm, 39.3 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 121.1 mm, 66 mm, 39.3 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3314 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3314
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3314
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 121.1 mm, 66 mm, 39.3 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 121.1 mm, 66 mm, 39.3 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 12C2145 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
12C2145
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 12C2145
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:66mm; External Depth - Metric:39.4mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:66mm; External Depth - Metric:39.4mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3314 12C2145
Product Name Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121.1 Mm, 66 Mm, 39.3 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.77 inch (121 mm)
Width 2.6 inch (66 mm)
Depth 1.55 inch (39.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2306168 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers