Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 121.1 Mm, 66 Mm, 35.3 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590N1

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 121.1 mm, 66 mm, 35.3 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 121.1 mm, 66 mm, 35.3 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 121.1 Mm, 66 Mm, 35.3 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3313 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 121.1 Mm, 66 Mm, 35.3 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3313
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 121.1 Mm, 66 Mm, 35.3 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3313
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 121.1 mm, 66 mm, 35.3 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 121.1 mm, 66 mm, 35.3 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 95B0581 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
95B0581
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 95B0581
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:66mm; External Depth - Metric:39.4mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:66mm; External Depth - Metric:39.4mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3313 95B0581
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 121.1 Mm, 66 Mm, 35.3 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.77 inch (121 mm)
Width 2.6 inch (66 mm)
Depth 1.55 inch (39.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers