Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590N

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.7mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.7mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 65F1784 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
65F1784
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 65F1784
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.7mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.7mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Ip54, Nema 12K, Instrument, 40 Mm, 66 Mm, 121 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 41T1333 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Nema 12K, Instrument, 40 Mm, 66 Mm, 121 Mm, Aluminium, Unfinished Rohs Compliant Hammond
41T1333
Enclosure, Ip54, Nema 12K, Instrument, 40 Mm, 66 Mm, 121 Mm, Aluminium, Unfinished Rohs Compliant Hammond 41T1333
Enclosure, IP54, NEMA 12K, Instrument, 40 mm, 66 mm, 121 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, IP54, NEMA 12K, Instrument, 40 mm, 66 mm, 121 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 65F1784 41T1333
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Ip54, Nema 12K, Instrument, 40 Mm, 66 Mm, 121 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.75 inch (121 mm)
Width 2.6 inch (66 mm)
Depth 4.76 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers