Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 1590MM

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 45T1536 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
45T1536
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 45T1536
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Aluminium, 1P54, Natural; Enclosure Type Hammond - 99Y3382 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium, 1P54, Natural; Enclosure Type Hammond
99Y3382
Enclosure, Aluminium, 1P54, Natural; Enclosure Type Hammond 99Y3382
ENCLOSURE, ALUMINIUM, 1P54, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.9mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54; Body Colour:Natural; NEMA RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM, 1P54, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.9mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54; Body Colour:Natural; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 45T1536 99Y3382
Product Name Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond Enclosure, Aluminium, 1P54, Natural; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm) 1.22 inch (30.9 mm)
Width 1.97 inch (50 mm) 1.97 inch (50 mm)
Depth 1.97 inch (50 mm) 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-505 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details