Hammond Electronics, Inc. Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond 1590LLBF

Description
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:24.99mm; External Width - Metric:50.5mm; External Depth - Metric:50.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:24.99mm; External Width - Metric:50.5mm; External Depth - Metric:50.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond - 73J3620 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond
73J3620
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond 73J3620
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:24.99mm; External Width - Metric:50.5mm; External Depth - Metric:50.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:24.99mm; External Width - Metric:50.5mm; External Depth - Metric:50.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J3620
Product Name Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond
Length 0.9839 inch (24.99 mm)
Width 1.99 inch (50.5 mm)
Depth 1.99 inch (50.5 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers