Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 50 Mm, 50 Mm, 25 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590LLB

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 50 mm, 50 mm, 25 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 50 mm, 50 mm, 25 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 50 Mm, 50 Mm, 25 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 98K5914 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 50 Mm, 50 Mm, 25 Mm, Aluminium, Unfinished Rohs Compliant Hammond
98K5914
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 50 Mm, 50 Mm, 25 Mm, Aluminium, Unfinished Rohs Compliant Hammond 98K5914
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 50 mm, 50 mm, 25 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 50 mm, 50 mm, 25 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 73J3618 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
73J3618
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 73J3618
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25mm; External Width - Metric:50.5mm; External Depth - Metric:50.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25mm; External Width - Metric:50.5mm; External Depth - Metric:50.5mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98K5914 73J3618
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 50 Mm, 50 Mm, 25 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 0.9843 inch (25 mm)
Width 1.99 inch (50.5 mm)
Depth 1.99 inch (50.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers