Hammond Electronics, Inc. Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 1590LBFLBK

Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50.6mm; External Depth - Metric:50.6mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50.6mm; External Depth - Metric:50.6mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond - 50H6247 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond
50H6247
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 50H6247
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50.6mm; External Depth - Metric:50.6mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50.6mm; External Depth - Metric:50.6mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3578 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond
15J3578
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond 15J3578
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 51 mm, 51 mm, 31 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 51 mm, 51 mm, 31 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H6247 15J3578
Product Name Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Black Rohs Compliant Hammond
Length 1.22 inch (30.99 mm)
Width 1.99 inch (50.6 mm)
Depth 1.99 inch (50.6 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers