Hammond Electronics, Inc. Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590LBFL

Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 51 mm, 51 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 51 mm, 51 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3312 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3312
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3312
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 51 mm, 51 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 51 mm, 51 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 83F8754 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
83F8754
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 83F8754
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3312 83F8754
Product Name Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 51 Mm, 51 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2 inch (50.8 mm)
Width 2.01 inch (51 mm)
Depth 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details