Hammond Electronics, Inc. Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond 1590K432

Description
ENCLOSURE, INSTRUMENT, ZINC ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ZINC ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond - 41T3258 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond
41T3258
Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond 41T3258
ENCLOSURE, INSTRUMENT, ZINC ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ZINC ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 41T3258
Product Name Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.2 inch (55.9 mm)
Width 4.72 inch (120 mm)
Depth 7.4 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wallmount Extruded Aluminum Enclosure - EXF series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.09 to 5.07 inch (27.6 to 129 mm)
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details