Hammond Electronics, Inc. Enclosure, Zinc Diecast, Ip54, Instrument, 31 Mm, 62 Mm, 112 Mm, Zinc, Unfinished Rohs Compliant Hammond 1590K430

Description
Enclosure, Zinc Diecast, IP54, Instrument, 31 mm, 62 mm, 112 mm, Zinc, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Zinc Diecast, IP54, Instrument, 31 mm, 62 mm, 112 mm, Zinc, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Zinc Diecast, Ip54, Instrument, 31 Mm, 62 Mm, 112 Mm, Zinc, Unfinished Rohs Compliant Hammond - 56T2112 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Zinc Diecast, Ip54, Instrument, 31 Mm, 62 Mm, 112 Mm, Zinc, Unfinished Rohs Compliant Hammond
56T2112
Enclosure, Zinc Diecast, Ip54, Instrument, 31 Mm, 62 Mm, 112 Mm, Zinc, Unfinished Rohs Compliant Hammond 56T2112
Enclosure, Zinc Diecast, IP54, Instrument, 31 mm, 62 mm, 112 mm, Zinc, Unfinished RoHS Compliant: Yes

Enclosure, Zinc Diecast, IP54, Instrument, 31 mm, 62 mm, 112 mm, Zinc, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond - 45T1534 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond
45T1534
Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond 45T1534
ENCLOSURE, INSTRUMENT, ZINC ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ZINC ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 56T2112 45T1534
Product Name Enclosure, Zinc Diecast, Ip54, Instrument, 31 Mm, 62 Mm, 112 Mm, Zinc, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Zinc Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm)
Width 2.44 inch (62 mm)
Depth 4.41 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details