Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590K

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:79mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:79mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 95B0570 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
95B0570
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 95B0570
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:79mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:125mm; External Width - Metric:125mm; External Depth - Metric:79mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 125 Mm, 125 Mm, 79 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3311 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 125 Mm, 125 Mm, 79 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3311
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 125 Mm, 125 Mm, 79 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3311
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 125 mm, 125 mm, 79 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 125 mm, 125 mm, 79 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 95B0570 19J3311
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 125 Mm, 125 Mm, 79 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
Depth 3.11 inch (79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416Q - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers