Hammond Electronics, Inc. Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 1590JFBK

Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.1mm; External Width - Metric:95mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.1mm; External Width - Metric:95mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond - 50H6242 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond
50H6242
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 50H6242
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.1mm; External Width - Metric:95mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.1mm; External Width - Metric:95mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 48 Mm, 95 Mm, 145 Mm, Aluminium, Black Rohs Compliant Hammond - 41T1318 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 48 Mm, 95 Mm, 145 Mm, Aluminium, Black Rohs Compliant Hammond
41T1318
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 48 Mm, 95 Mm, 145 Mm, Aluminium, Black Rohs Compliant Hammond 41T1318
Enclosure, Diecast, Bottom Flange, IP54, Instrument, 48 mm, 95 mm, 145 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, Bottom Flange, IP54, Instrument, 48 mm, 95 mm, 145 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H6242 41T1318
Product Name Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 48 Mm, 95 Mm, 145 Mm, Aluminium, Black Rohs Compliant Hammond
Length 1.93 inch (49.1 mm)
Width 3.74 inch (95 mm)
Depth 5.71 inch (145 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details