Hammond Electronics, Inc. Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond 1590JF

Description
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.1mm; External Width - Metric:95mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.1mm; External Width - Metric:95mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond - 50H6241 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond
50H6241
Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond 50H6241
ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.1mm; External Width - Metric:95mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.1mm; External Width - Metric:95mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 48 Mm, 95 Mm, 145 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 41T1317 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 48 Mm, 95 Mm, 145 Mm, Aluminium, Unfinished Rohs Compliant Hammond
41T1317
Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 48 Mm, 95 Mm, 145 Mm, Aluminium, Unfinished Rohs Compliant Hammond 41T1317
Enclosure, Diecast, Bottom Flange, IP54, Instrument, 48 mm, 95 mm, 145 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, Bottom Flange, IP54, Instrument, 48 mm, 95 mm, 145 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H6241 41T1317
Product Name Enclosure, W/ Flange, Alum, Unpainted; Enclosure Type Hammond Enclosure, Diecast, Bottom Flange, Ip54, Instrument, 48 Mm, 95 Mm, 145 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Length 1.93 inch (49.1 mm)
Width 3.74 inch (95 mm)
Depth 5.71 inch (145 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2306167 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers